location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EnGenius EAP1300 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EnGenius Check ‘EnGenius’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EAP1300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102A1188301 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0655216008618 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘EnGenius’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EnGenius: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:15
The date of the most recent change of this product data-sheet in Icecat.
EnGenius 1102A1188301 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points EnGenius EAP1300 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - IEEE 802.11ac, IEEE 802.3af
Long product name EnGenius EAP1300 White :
The long product name of EnGenius EAP1300 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11ac, 5Ghz / 2.4 GHzm, White
More>>>
EnGenius EAP1300 White:
The official description of EnGenius EAP1300 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MU-MIMO & Beamforming
With MU-MIMO and Beamforming technology, EAP1300 series Indoor Access Point could bring more traffic to wireless client devices simultaneous over the longer distance and save time for serving other wireless client devices.

Short summary description EnGenius EAP1300 White:
This short summary of the EnGenius EAP1300 White data-sheet is auto-generated and uses the product title and the first six key specs.

EnGenius EAP1300, 2.4 GHz, 5 GHz, 10,100,1000 Mbit/s

Long summary description EnGenius EAP1300 White:
This is an auto-generated long summary of EnGenius EAP1300 White based on the first three specs of the first five spec groups.

EnGenius EAP1300. 2.4 GHz, 5 GHz, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: White

Features
2.4 GHz *
Yes
5 GHz *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Frequency band
2.4 GHz
Bandwidth
5 GHz
Networking standards
IEEE 802.11ac, IEEE 802.3af
Management features
Web-based management
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Design
Placement *
Table, Wall
Product colour *
White
Internal
No
Country Distributor
Deutschland 1 distributor(s)