Long product name eNet Components MEM-SUP2T4GB-ENA memory module 4 GB 2 x 2 GB DRAM
:
4GB Approved DRAM Kit (2X2GB) Cisco
The long product name of eNet Components MEM-SUP2T4GB-ENA memory module 4 GB 2 x 2 GB DRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4GB Approved DRAM Kit (2X2GB) Cisco
More>>>
Short summary description eNet Components MEM-SUP2T4GB-ENA memory module 4 GB 2 x 2 GB DRAM:
This short summary of the eNet Components MEM-SUP2T4GB-ENA memory module 4 GB 2 x 2 GB DRAM data-sheet is auto-generated and uses the product title and the first six key specs.
eNet Components MEM-SUP2T4GB-ENA, 4 GB, 2 x 2 GB, DRAM
Long summary description eNet Components MEM-SUP2T4GB-ENA memory module 4 GB 2 x 2 GB DRAM:
This is an auto-generated long summary of eNet Components MEM-SUP2T4GB-ENA memory module 4 GB 2 x 2 GB DRAM based on the first three specs of the first five spec groups.
eNet Components MEM-SUP2T4GB-ENA. Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DRAM