location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Enermax Liberty DXX 400 CrossFire power supply unit 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Enermax Check ‘Enermax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Liberty DXX 400 CrossFire
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ELT400AWT-ROHS
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Enermax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Enermax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2024 08:50:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Enermax Liberty DXX 400 CrossFire power supply unit 400 W :
The long product name of Enermax Liberty DXX 400 CrossFire power supply unit 400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Liberty DXX 400 CrossFire™ - No more limits
More>>>
Short summary description Enermax Liberty DXX 400 CrossFire power supply unit 400 W:
This short summary of the Enermax Liberty DXX 400 CrossFire power supply unit 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Enermax Liberty DXX 400 CrossFire, 400 W, 100 - 240 V, 50 - 60 Hz, 80%, Overload, Short circuit, Semi-Modular

Long summary description Enermax Liberty DXX 400 CrossFire power supply unit 400 W:
This is an auto-generated long summary of Enermax Liberty DXX 400 CrossFire power supply unit 400 W based on the first three specs of the first five spec groups.

Enermax Liberty DXX 400 CrossFire. Total power: 400 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Semi-Modular. Fan diameter: 12 cm. Maximum current: 6 A