Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Enermax ErPRO 80+ 500W 500W Black power supply unit

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Enermax
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ErPRO 80+ 500W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EES500AWT-ERP
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Enermax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8370
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 12 Oct 2017 03:31:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years vendor warranty
Long product name Enermax ErPRO 80+ 500W 500W Black power supply unit :
The short editorial description of Enermax ErPRO 80+ 500W 500W Black power supply unit

ErPRO 80+ 500W, 120 mm fan, 100.000 h, Black
More>>>

Enermax ErPRO 80+ 500W 500W Black power supply unit:
The official marketing text of Enermax ErPRO 80+ 500W 500W Black power supply unit as supplied by the manufacturer
80 PLUS® efficiency
Up to 86% efficiency at 230V and 20-100% load. 80PLUS® certified.

ErP Lot 6 ready!
Help systems to meet EU eco-design directive ErP/EuP Lot 6 (<1W in standby mode) due to improved, high-efficient 5V standby (+5Vsb) circuitry.

Multi-Rail-Design
Stable and safe power supply thanks to two high-performance and massive 12V rails, each with separated over current protection (OCP). Extremely low ripple noise.

Intel ATX12V v2.3
Compliant with the latest desktop power supply design guide. Full support of most current CPU: Intel® Core 2 Duo™/ Quad™/ Extreme™ / i7™ / i5™ / i3™ and AMD® Athlon™ 64X2/X4 or Phenom™ X3/X4.

DXXI ready!
Full support of most current DX11 graphics cards due to 6+2P (8P) connectors.

Air Cooling by Enermax
Integrated 12cm fan with high-pressure Batwing blades and patented Twister Bearing Technology for efficient and ultra silent cooling. Self-lubricating bearing material enhances lifetime expectancy up to 100,000 hours MTBF. Best choice for silent PC systems.

SpeedGuard
Patented fuzzy logic fan speed control for optimal cooling and minimum noise. The RPM speed depends on temperature and PSU load.

AirGuard
Patented air-intake with optimal aero-dynamical design reduces noisy air turbulences.

SafeGuard
Industry-leading octuple protection circuitry of OCP, OVP, AC UVP, DC UVP, OPP, OTP, SCP & SIP.

Non-Stop @ 40°C
Non-stop industrial class performance at 40°C/104°F ambient thanks to high-quality and well-chosen components.

Worldwide Compatibility
100-240V AC input with automatic adjustment for global usage. Excellent active Power Factor Correction (PFC).

ENERGY STAR 5.0 ready!
Support computer system to meet ENERGY STAR 5.0 standard.

Dimensions (W x H x D)
150mm x 85mm x 140mm

Warranty
3 years manufacturer warranty
Short summary description Enermax ErPRO 80+ 500W 500W Black power supply unit:
This short summary of the Enermax ErPRO 80+ 500W 500W Black power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.
Enermax ErPRO 80+ 500W, 500 W, 100 - 240, 550 W, Over current, Over power, Over voltage, Short circuit, Under voltage, 12 cm, 1 fan(s)
Long summary description Enermax ErPRO 80+ 500W 500W Black power supply unit :

Enermax ErPRO 80+ 500W. Total power: 500 W, AC input voltage: 100 - 240, Peak power: 550 W. Fan diameter: 12 cm, Number of fans: 1 fan(s). Mean time between failures (MTBF): 100000 h. Colour of product: Black. Dimensions (WxDxH): 150 x 140 x 85 mm, Power supply type: AC

This is an auto-generated long summary of Enermax ErPRO 80+ 500W 500W Black power supply unit based on the first three specs of the first five spec groups.
Power
Total power *
The total power that is needed by the device, or the total power produced by the device.
500 W
AC input voltage *
The voltage of the AC electricity that is inpitted into the product.
100 - 240
Peak power
This is the maximum power required by the device or peak music power.
550 W
Input current
24
Power protection features
Features that protect the device against power problems e.g. overload.
Over current, Over power, Over voltage, Short circuit, Under voltage
Cooling
Fan diameter *
The size of the fan, measured by the distance from one side of the fan to the other, via a straight line going through the middle of the fan.
12 cm
Number of fans
The quantity of fans (apparatus with rotating blades that creates a current of air for cooling or ventilation).
1 fan(s)
Ports & interfaces
Peripheral (Molex) power connectors (4-pin) *
White 4-pinned connector used to connect a peripheral to the power supply.
5
Number of SATA power connectors
6
Ports & interfaces
PCI Express power connectors (6+2 pin)
2
CPU power connector (4+4 pin)
Yes
ATX Power connector (24-pin)
Yes
Floppy drive power connector
1
Performance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
100000 h
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
150 x 140 x 85 mm
Power supply type
The type of power supply which this product uses.
AC
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31
Testseek has collected 1 expert review for Enermax ErPRO 80+ 500W and the rating is 87 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
87%