Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Enermax EB206U Vanguard (black) 2.5" USB powered

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Enermax
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB206U Vanguard (black)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EB206U-B
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEnermax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3786
This statistic is based on the 88573 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86574 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Enermax EB206U Vanguard (black) 2.5" USB powered :
The short editorial description of Enermax EB206U Vanguard (black) 2.5" USB powered

EB206U Vanguard (black) for HDD
More>>>
Short summary description Enermax EB206U Vanguard (black) 2.5" USB powered:
This short summary of the Enermax EB206U Vanguard (black) 2.5" USB powered data-sheet is auto-generated and uses the product title and the first six key specs.

Enermax EB206U Vanguard (black), 2.5", USB 2.0, Black

Long summary description Enermax EB206U Vanguard (black) 2.5" USB powered:
This is an auto-generated long summary of Enermax EB206U Vanguard (black) 2.5" USB powered based on the first three specs of the first five spec groups.

Enermax EB206U Vanguard (black). Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: USB 2.0. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 04:01:55
Uk has collected 1 expert review for Enermax EB206U Vanguard (black) 2.5" USB powered and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 04:01:57
Nl heeft 1 proffesionele recensie voor Enermax EB206U Vanguard (black) 2.5" Zwart Stroomvoorziening via USB gevonden en de beoordeling is 80 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 04:01:55
Fr a recueilli 1 avis d’experts pour Enermax EB206U Vanguard (black) 2.5" Noir Alimenté par port USB et la note moyenne est de 80 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 04:01:56
De hat 1 Expertenmeinung für Enermax EB206U Vanguard (black) 2.5 Zoll Schwarz USB zusammengestellt, die Beurteilung ist 80 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 04:01:56
Testseek ha raccolto 1 recensione da parte di esperti per Enermax EB206U Vanguard (black) 2.5" Nero Alimentazione USB e la valutazione è di 80 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 04:01:57
Es ha coleccionado 1 opiniones de expertos para Enermax EB206U Vanguard (black) 2.5" Negro USB con suministro de corriente y la calificación media es 80 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 04:01:57
Dk har samlet 1 ekspertanmeldelse for Enermax EB206U Vanguard (black) 2.5" Sort USB-drevet og bedømmelsen er 80 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 04:01:57
Se har samlat in 1 experttest för Enermax EB206U Vanguard (black) 2.5" Svart USB-ström och det genomsnittliga betyget är 80 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
v3.co.uk
Updated:
2011-07-31 04:01:54
Turn a 2.5in notebook drive into portable USB storage...
80%
Show all
Customer service details