Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Energizer SP2000 Black mobile device charger

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Energizer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP2000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP2000 show
Show alternative article codes used in the online market place
Category
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
mobile device chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Energizer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7360
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 21 Dec 2017 21:07:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Energizer SP2000 Black mobile device charger :
The short editorial description of Energizer SP2000 Black mobile device charger

SP2000, LED Light Indicator, 500 times rechargeable
More>>>
Short summary description Energizer SP2000 Black mobile device charger:
This short summary of the Energizer SP2000 Black mobile device charger data-sheet is auto-generated and uses the product title and the first six key specs.
Energizer SP2000, Digital camera, GPS, Mobile phone, Solar, Black, 4 h
Long summary description Energizer SP2000 Black mobile device charger :

Energizer SP2000. Charger compatibility: Digital camera, GPS, Mobile phone, Power source type: Solar. Colour of product: Black. Battery charge time (solar): 4 h

This is an auto-generated long summary of Energizer SP2000 Black mobile device charger based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14
Testseek has collected 2 expert reviews for Energizer SP2000 mobile device charger and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
68%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)