location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ENCORE ENLTV-FM computer TV tuner Internal Analog, DVB-T PCI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ENCORE Check ‘ENCORE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENLTV-FM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ENLTV-FM
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘ENCORE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ENCORE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name ENCORE ENLTV-FM computer TV tuner Internal Analog, DVB-T PCI :
The long product name of ENCORE ENLTV-FM computer TV tuner Internal Analog, DVB-T PCI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENLTV-FM, PCI, TV/FM, MPEG1/MPEG2, 3.5mm
More>>>
Short summary description ENCORE ENLTV-FM computer TV tuner Internal Analog, DVB-T PCI:
This short summary of the ENCORE ENLTV-FM computer TV tuner Internal Analog, DVB-T PCI data-sheet is auto-generated and uses the product title and the first six key specs.

ENCORE ENLTV-FM, Analog, DVB-T, 720 x 576 pixels, PCI, 122 mm, 100 mm, 256 MB

Long summary description ENCORE ENLTV-FM computer TV tuner Internal Analog, DVB-T PCI:
This is an auto-generated long summary of ENCORE ENLTV-FM computer TV tuner Internal Analog, DVB-T PCI based on the first three specs of the first five spec groups.

ENCORE ENLTV-FM. TV tuner type: Analog, DVB-T. Video capture resolution (max): 720 x 576 pixels. Interface type: PCI. Width: 122 mm, Depth: 100 mm. Minimum RAM: 256 MB, Minimum storage drive space: 1024 MB, Minimum processor: Intel Pentium 4 (1.7GHz)