location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ENCORE Mavis Beacon Keyboarding Kidz Education 1 license(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ENCORE Check ‘ENCORE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mavis Beacon Keyboarding Kidz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20151
Category:
Computer programs which aim to teach the user something e.g. software aimed at learning a language.
Educational Software Check ‘ENCORE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ENCORE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2023 09:00:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ENCORE Mavis Beacon Keyboarding Kidz Education 1 license(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 license(s)
  • - Platform: PC, Mac
  • - Minimum storage drive space: 300 MB Minimum RAM: 256 MB Minimum processor: PowerPC G4, G5, Intel 800 MHz / Intel Pentium III 700MHz
  • - English
Long product name ENCORE Mavis Beacon Keyboarding Kidz Education 1 license(s) :
The long product name of ENCORE Mavis Beacon Keyboarding Kidz Education 1 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Complete Product, Standard, Retail, Box, 1U, Mac/Win
More>>>
Short summary description ENCORE Mavis Beacon Keyboarding Kidz Education 1 license(s):
This short summary of the ENCORE Mavis Beacon Keyboarding Kidz Education 1 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.

ENCORE Mavis Beacon Keyboarding Kidz, Education, English, 1 license(s), Box, 300 MB, 256 MB

Long summary description ENCORE Mavis Beacon Keyboarding Kidz Education 1 license(s):
This is an auto-generated long summary of ENCORE Mavis Beacon Keyboarding Kidz Education 1 license(s) based on the first three specs of the first five spec groups.

ENCORE Mavis Beacon Keyboarding Kidz. Type: Education, Language version: English, License quantity: 1 license(s). Minimum storage drive space: 300 MB, Minimum RAM: 256 MB, Minimum processor: PowerPC G4, G5, Intel 800 MHz / Intel Pentium III 700MHz. Media types supported: CD