Emtec logo

Emtec High Speed Compact Flash Card 1GB CompactFlash

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10755
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
5 years warranty
Long product name Emtec High Speed Compact Flash Card 1GB CompactFlash:

High Speed Compact Flash Card 1GB, 52x

Short summary description Emtec High Speed Compact Flash Card 1GB CompactFlash:

Emtec High Speed Compact Flash Card 1GB, 1 GB, CompactFlash, 7.5 MB/s, 6.4 MB/s

Long summary description Emtec High Speed Compact Flash Card 1GB CompactFlash:

Emtec High Speed Compact Flash Card 1GB. Capacity: 1 GB, Flash card type: CompactFlash, Read speed: 7.5 MB/s, Write speed: 6.4 MB/s

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.