Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Emtec C210

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Emtec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C210
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EKMP31GC210
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Emtec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9040
This statistic is based on the 74605 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72877 free Open Icecat users .
Info modified on: 12 Oct 2017 12:01:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name Emtec C210 :
The short editorial description of Emtec C210

C210 - 1GB
More>>>
Short summary description Emtec C210:
This short summary of the Emtec C210 data-sheet is auto-generated and uses the product title and the first six key specs.
Emtec C210, Black, FCC/CE/RoHS, HDD, 1 GB, LCD, 6 W
Long summary description Emtec C210 :

Emtec C210. Colour of product: Black, Certification: FCC/CE/RoHS. Player media type: HDD, Total storage capacity: 1 GB. Display: LCD. RMS rated power: 6 W, Signal-to-Noise Ratio (SNR): 85 dB, Total Harmonic Distortion (THD): 0.6%. Continuous audio playback time: 10 h

This is an auto-generated long summary of Emtec C210 based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.