Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 4 GB USB Type-A
- - Read speed: 7 MB/s Write speed: 4 MB/s
- - Red
Warranty:
5 years
Long product name Emtec 4GB C255 USB flash drive USB Type-A Red
:
4GB C255
The long product name of Emtec 4GB C255 USB flash drive USB Type-A Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4GB C255
More>>>
Short summary description Emtec 4GB C255 USB flash drive USB Type-A Red:
This short summary of the Emtec 4GB C255 USB flash drive USB Type-A Red data-sheet is auto-generated and uses the product title and the first six key specs.
Emtec 4GB C255, 4 GB, USB Type-A, 7 MB/s, Red
Long summary description Emtec 4GB C255 USB flash drive USB Type-A Red:
This is an auto-generated long summary of Emtec 4GB C255 USB flash drive USB Type-A Red based on the first three specs of the first five spec groups.
Emtec 4GB C255. Capacity: 4 GB, Device interface: USB Type-A, Read speed: 7 MB/s, Write speed: 4 MB/s. Product colour: Red