Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2 GB USB Type-A 2.0
- - Read speed: 7 MB/s Write speed: 4 MB/s
- - Form factor: Cap
- - Green
Warranty:
5 years
Long product name Emtec C255, 2GB USB flash drive USB Type-A 2.0 Green
:
EKMMD2GC255 - 2GB, USB 2.0, Green
The long product name of Emtec C255, 2GB USB flash drive USB Type-A 2.0 Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
EKMMD2GC255 - 2GB, USB 2.0, Green
More>>>
Short summary description Emtec C255, 2GB USB flash drive USB Type-A 2.0 Green:
This short summary of the Emtec C255, 2GB USB flash drive USB Type-A 2.0 Green data-sheet is auto-generated and uses the product title and the first six key specs.
Emtec C255, 2GB, 2 GB, USB Type-A, 2.0, 7 MB/s, Cap, Green
Long summary description Emtec C255, 2GB USB flash drive USB Type-A 2.0 Green:
This is an auto-generated long summary of Emtec C255, 2GB USB flash drive USB Type-A 2.0 Green based on the first three specs of the first five spec groups.
Emtec C255, 2GB. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 7 MB/s, Write speed: 4 MB/s. Form factor: Cap, Product colour: Green