Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Emtec Movie Cube S800H digital media player

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Emtec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Movie Cube S800H
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EKHDD1000S800H
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3126170081360
Category
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEmtec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18970
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 03 Sep 2019 10:57:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Emtec Movie Cube S800H digital media player :
The short editorial description of Emtec Movie Cube S800H digital media player

Movie Cube S800H - Full HD Multimedia Recorder, 1TB 3.5" HDD, Fast Ethernet, DVB-T
More>>>
Short summary description Emtec Movie Cube S800H digital media player:
This short summary of the Emtec Movie Cube S800H digital media player data-sheet is auto-generated and uses the product title and the first six key specs.

Emtec Movie Cube S800H, 2 TB, 1000 GB, 3.5", BMP,JPG, H.264,MPEG1,WMV,Xvid, SMI,SRT,SSA,SUB

Long summary description Emtec Movie Cube S800H digital media player:
This is an auto-generated long summary of Emtec Movie Cube S800H digital media player based on the first three specs of the first five spec groups.

Emtec Movie Cube S800H. Maximum storage capacity: 2 TB, HDD capacity: 1000 GB, HDD size: 3.5". Image formats supported: BMP,JPG, Video compression formats: H.264,MPEG1,WMV,Xvid, Subtitle formats supported: SMI,SRT,SSA,SUB. Networking features: Fast Ethernet. Weight: 1.81 kg, Dimensions (WxDxH): 174 x 217 x 62 mm, Package dimensions (WxDxH): 222 x 275 x 168 mm. TV tuner type: DVB-T

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array