Emporia logo

Emporia Life 6.86 cm (2.7") 152 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37682
Info modified on:
26 Feb 2024, 15:20:52
Short summary description Emporia Life 6.86 cm (2.7") 152 g Black:

Emporia Life, 6.86 cm (2.7"), 128 x 160 pixels, 1000 mAh, Black

Long summary description Emporia Life 6.86 cm (2.7") 152 g Black:

Emporia Life. Display diagonal: 6.86 cm (2.7"), Display resolution: 128 x 160 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 200 h. Weight: 152 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.