Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cover Google
- - Polycarbonate
- - Multicolour
- - Scratch resistant, Shock resistant
Long product name Empire GZ-GCFNEX5 mobile phone case Cover Multicolour
:
Slim-Fit Case for Google Nexus 5 D820 D821 - Purple Majesty
The long product name of Empire GZ-GCFNEX5 mobile phone case Cover Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Slim-Fit Case for Google Nexus 5 D820 D821 - Purple Majesty
More>>>
Short summary description Empire GZ-GCFNEX5 mobile phone case Cover Multicolour:
This short summary of the Empire GZ-GCFNEX5 mobile phone case Cover Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.
Empire GZ-GCFNEX5, Cover, Google, Nexus 5 D820 D821, Multicolour
Long summary description Empire GZ-GCFNEX5 mobile phone case Cover Multicolour:
This is an auto-generated long summary of Empire GZ-GCFNEX5 mobile phone case Cover Multicolour based on the first three specs of the first five spec groups.
Empire GZ-GCFNEX5. Case type: Cover, Brand compatibility: Google, Compatibility: Nexus 5 D820 D821, Product colour: Multicolour