location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Empire 2PKSIL10TIT2 mobile phone case 11.9 cm (4.7") Cover Green, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Empire Check ‘Empire’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2PKSIL10TIT2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2PKSIL10TIT2
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Empire: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:52:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Empire 2PKSIL10TIT2 mobile phone case 11.9 cm (4.7") Cover Green, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 11.9 cm (4.7") HTC
  • - Silicone
  • - Green, White
  • - Dust resistant, Scratch resistant, Splash proof
Long product name Empire 2PKSIL10TIT2 mobile phone case 11.9 cm (4.7") Cover Green, White :
The long product name of Empire 2PKSIL10TIT2 mobile phone case 11.9 cm (4.7") Cover Green, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x Cover case for HTC Titan II, 4.7", Green/White
More>>>
Short summary description Empire 2PKSIL10TIT2 mobile phone case 11.9 cm (4.7") Cover Green, White:
This short summary of the Empire 2PKSIL10TIT2 mobile phone case 11.9 cm (4.7") Cover Green, White data-sheet is auto-generated and uses the product title and the first six key specs.

Empire 2PKSIL10TIT2, Cover, HTC, Titan II, 11.9 cm (4.7"), Green, White

Long summary description Empire 2PKSIL10TIT2 mobile phone case 11.9 cm (4.7") Cover Green, White:
This is an auto-generated long summary of Empire 2PKSIL10TIT2 mobile phone case 11.9 cm (4.7") Cover Green, White based on the first three specs of the first five spec groups.

Empire 2PKSIL10TIT2. Case type: Cover, Brand compatibility: HTC, Compatibility: Titan II, Maximum screen size: 11.9 cm (4.7"), Surface coloration: Monochromatic, Product colour: Green, White