location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM8033 network card Ethernet 500 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM8033
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM8033
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065297515
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eminent EM8033 network card Ethernet 500 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PowerPlug Ethernet
  • - 500 Mbit/s
Warranty: 5 years
Long product name Eminent EM8033 network card Ethernet 500 Mbit/s :
The long product name of Eminent EM8033 network card Ethernet 500 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powerline Adapter 500Mbps with power socket
More>>>
Eminent EM8033 network card Ethernet 500 Mbit/s:
The official description of Eminent EM8033 network card Ethernet 500 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EM8033 is a Starter Kit consisting of two EM8032 Powerline Adapters. The Eminent EM8032 Powerline Adapter 500Mbps with power socket is the ideal extension of your home network. The easiest way to connect your laptop, computer, smart tv, media player and game console to your existing internet router. Suited for HD streaming.

Use powerline adapters in your home or office where you do not have sufficient wireless coverage or use them for devices with a fixed network connection. No need for difficult wireless settings. Just plug the powerline adapter in your power outlet and use the supplied networking cable to connect your device.

The Eminent EM8032 Powerline Adapter 500Mbps is compatible with 200Mbps Powerline adapters.

You will not waste a power outlet, because the EM8032 comes with an integrated socket. The noise filter blocks electrical interference ensuring the highest possible data transfer rate.

Short summary description Eminent EM8033 network card Ethernet 500 Mbit/s:
This short summary of the Eminent EM8033 network card Ethernet 500 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM8033, Wired, PowerPlug, Ethernet, 500 Mbit/s, White

Long summary description Eminent EM8033 network card Ethernet 500 Mbit/s:
This is an auto-generated long summary of Eminent EM8033 network card Ethernet 500 Mbit/s based on the first three specs of the first five spec groups.

Eminent EM8033. Connectivity technology: Wired, Host interface: PowerPlug, Interface: Ethernet. Maximum data transfer rate: 500 Mbit/s. Product colour: White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PowerPlug
Interface *
Ethernet
Network
Maximum data transfer rate *
500 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3u
Ethernet LAN data rates
10, 100 Mbit/s
Security algorithms
128-bit AES
Design
Product colour
White
Internal *
No
Weight & dimensions
Width
64 mm
Depth
43 mm
Height
102 mm
Weight
215 g
Packaging data
Quantity
2
Packaging content
Cables included
UTP
Other features
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Brand Image Product code Product Stock Price from
Eminent EM8032 network card Ethernet 500 Mbit/s Eminent EM8032 network card Ethernet 500 Mbit/s
(show image)
EM8032 EM8032 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8031 network card Ethernet 500 Mbit/s Eminent EM8031 network card Ethernet 500 Mbit/s
(show image)
EM8031 EM8031 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8030 network card Ethernet 500 Mbit/s Eminent EM8030 network card Ethernet 500 Mbit/s
(show image)
EM8030 EM8030 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8028 network card Ethernet 200 Mbit/s Eminent EM8028 network card Ethernet 200 Mbit/s
(show image)
EM8028 EM8028 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8016 network card Ethernet 200 Mbit/s Eminent EM8016 network card Ethernet 200 Mbit/s
(show image)
EM8016 EM8016 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8021 network card Ethernet 200 Mbit/s Eminent EM8021 network card Ethernet 200 Mbit/s
(show image)
EM8021 EM8021 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8019 network card Ethernet / WLAN 200 Mbit/s Eminent EM8019 network card Ethernet / WLAN 200 Mbit/s
(show image)
EM8019 EM8019 0.00
(excl. VAT)
0 (incl. VAT)
Eminent Powerline adapter 200Mbps Ethernet 200 Mbit/s Eminent Powerline adapter 200Mbps Ethernet 200 Mbit/s
(show image)
EM8018 Powerline adapter 200Mbps 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8017 network card Ethernet / WLAN 200 Mbit/s Eminent EM8017 network card Ethernet / WLAN 200 Mbit/s
(show image)
EM8017 EM8017 0.00
(excl. VAT)
0 (incl. VAT)
Eminent Mini Powerline Adapter 200Mbps Ethernet 200 Mbit/s Eminent Mini Powerline Adapter 200Mbps Ethernet 200 Mbit/s
(show image)
EM8026 Mini Powerline Adapter 200Mbps 0.00
(excl. VAT)
0 (incl. VAT)