Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM4557 wDESK 300 Wireless Desktop Adapter 300, 54

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM4557 wDESK 300 Wireless Desktop Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM4557
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28127
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Eminent EM4557 wDESK 300 Wireless Desktop Adapter 300, 54 :
The short editorial description of Eminent EM4557 wDESK 300 Wireless Desktop Adapter 300, 54

EM4557 wDESK 300 Wireless Desktop Adapter
More>>>
Eminent EM4557 wDESK 300 Wireless Desktop Adapter 300, 54:
The official marketing text of Eminent EM4557 wDESK 300 Wireless Desktop Adapter 300, 54 as supplied by the manufacturer

Do you wish to connect your desktop computer to your own wireless home network, your company network or your friends wireless computer? The EM4557 Wireless Desktop Adapter allows you to access a wireles network. Thanks to the high speed of 300 Mbps, copying big files and video files is from now on an easy job.

Thanks to the new 802.11N technology you will take advantage of a high speed wireless network. This product is perfect for streaming audio/video and file transfer. The EM4557 Wireless Desktop Adapter has multiple transmitters and receivers for optimal performance. This will increase the reach of your network. You can also connect the Wireless Desktop Adapter to 54Mbps networks with 802.11g standard.

The installation of the EM4557 Wireless Desktop Adapter is easy using the unique wizard on the enclosed CD-rom. The Wireless Desktop Adapter is full of advanced security features (WEP, WPA, WPA2). In this way your data will actually remain your data.

To gain optimal speed you can use an Eminent 300 Mbps Wireless Router (EM4550).

Short summary description Eminent EM4557 wDESK 300 Wireless Desktop Adapter 300, 54:
This short summary of the Eminent EM4557 wDESK 300 Wireless Desktop Adapter 300, 54 data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM4557 wDESK 300 Wireless Desktop Adapter, Wireless, PCI Express, 300, 54, Black,Silver

Long summary description Eminent EM4557 wDESK 300 Wireless Desktop Adapter 300, 54:
This is an auto-generated long summary of Eminent EM4557 wDESK 300 Wireless Desktop Adapter 300, 54 based on the first three specs of the first five spec groups.

Eminent EM4557 wDESK 300 Wireless Desktop Adapter. Connectivity technology: Wireless, Host interface: PCI Express. Maximum data transfer rate: 300, 54. Product colour: Black,Silver

Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI Express
Network
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
300, 54
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WEP,WPA,WPA2
Design
Product colour
The colour e.g. red, blue, green, black, white.
Black,Silver
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Vista 32,Windows Vista 64,Windows XP,Windows 2000,Windows 2003,MAC OS 10.4.x,MAC OS 10.3.x,Linux
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Other features
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
802.11N, 802.11g
Link/Act LED
Yes
Customer service details