Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent Wireless MPEG-4 Internet Camera webcam 640 x 480 pixels Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless MPEG-4 Internet Camera
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM4483
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11724
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-Year warranty.
Long product name Eminent Wireless MPEG-4 Internet Camera webcam 640 x 480 pixels Grey :
The short editorial description of Eminent Wireless MPEG-4 Internet Camera webcam 640 x 480 pixels Grey

Wireless MPEG-4 Internet Camera
More>>>
Eminent Wireless MPEG-4 Internet Camera webcam 640 x 480 pixels Grey:
The official marketing text of Eminent Wireless MPEG-4 Internet Camera webcam 640 x 480 pixels Grey as supplied by the manufacturer

Do you like to keep an eye on your belongings? Then Eminent would like to introduce you to the EM4483 Wireless MPEG-4 Internet Camera. This camera allows you to watch live video images via the Internet or on your network. The camera features a hardware MPEG-4 compression engine. This allows for very fluid video and audio, even when using the camera over low-speed internet connections! Adjustable for 256 to 1024 Kbit upstream locations.

The 6 built-in infrared LEDs ensure you'll always get a clear picture, even in the dark. The highly sensitive microphone provides audio to go along with your video streams. The EM4483 is fitted with motion sensors so that you can perfectly monitor your house. You will receive an email when motion is detected. You can also save images on a server and watch it later on.

The Eminent Wireless MPEG-4 Internet Camera can be mounted to wall or ceiling using the supplied mounting kit. This camera is equipped with a built-in 54Mbit wireless module. Thanks to the WPA encryption you securely link the camera to your modem or router.

Short summary description Eminent Wireless MPEG-4 Internet Camera webcam 640 x 480 pixels Grey:
This short summary of the Eminent Wireless MPEG-4 Internet Camera webcam 640 x 480 pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent Wireless MPEG-4 Internet Camera, 640 x 480 pixels, Mpeg4, Grey, Windows Vista 32Bit Windows Vista 64Bit Windows 2003 Windows XP Windows 2000 Windows 98SE/ME, HTTP, FTP, SMTP, DHCP, NTP, DNS

Long summary description Eminent Wireless MPEG-4 Internet Camera webcam 640 x 480 pixels Grey:
This is an auto-generated long summary of Eminent Wireless MPEG-4 Internet Camera webcam 640 x 480 pixels Grey based on the first three specs of the first five spec groups.

Eminent Wireless MPEG-4 Internet Camera. Maximum video resolution: 640 x 480 pixels, Video formats supported: Mpeg4. Product colour: Grey. Compatible operating systems: Windows Vista 32Bit Windows Vista 64Bit Windows 2003 Windows XP Windows 2000 Windows 98SE/ME, Supported network protocols: HTTP, FTP, SMTP, DHCP, NTP, DNS

Performance
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Video formats supported
The type of video formats that can be used by this device.
Mpeg4
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Vista 32Bit Windows Vista 64Bit Windows 2003 Windows XP Windows 2000 Windows 98SE/ME
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
HTTP, FTP, SMTP, DHCP, NTP, DNS
Customer service details