Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent TV Tuner Card PCI Internal Analog,DVB-T

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TV Tuner Card PCI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM3701
Category
Devices which enable computers to receive TV signals.
Computer TV Tuners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14402
This statistic is based on the 88658 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86676 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-Year warranty.
Long product name Eminent TV Tuner Card PCI Internal Analog,DVB-T :
The short editorial description of Eminent TV Tuner Card PCI Internal Analog,DVB-T

TV Tuner Card PCI
More>>>
Eminent TV Tuner Card PCI Internal Analog,DVB-T:
The official marketing text of Eminent TV Tuner Card PCI Internal Analog,DVB-T as supplied by the manufacturer

Have you ever thought about watching TV via your computer? With the luxurious Eminent TV Tuner Card you receive television, teletext and radio on your computer. Tune in on your favorite radio channel or watch TV full-screen. The enclosed software is easy to install and offers you a complete media-center like experience!. Moreover, the TV Tuner Card supports TimeShifting for live TV. With this extra feature you can take a break and pause TV, rewind to replay a scene, grab still images, or skip commercials! It displays video from a VCR, camcorder or any other video source as well. All this from the comfort of your lazy chair, because the Eminent TV Tuner Card comes with a remote control.

Short summary description Eminent TV Tuner Card PCI Internal Analog,DVB-T:
This short summary of the Eminent TV Tuner Card PCI Internal Analog,DVB-T data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent TV Tuner Card PCI, Analog,DVB-T, NTSC,PAL,SECAM, PCI, Pentium 4 (1.4Ghz), Multilingual

Long summary description Eminent TV Tuner Card PCI Internal Analog,DVB-T:
This is an auto-generated long summary of Eminent TV Tuner Card PCI Internal Analog,DVB-T based on the first three specs of the first five spec groups.

Eminent TV Tuner Card PCI. TV tuner type: Analog,DVB-T. Analog signal format system: NTSC,PAL,SECAM. Interface type: PCI. Minimum processor: Pentium 4 (1.4Ghz). Language version: Multilingual

TV tuner
Internal *
The product is built in.
Yes
TV tuner type *
A TV tuner is a device which allows TV signals to be received by a computer. There are different types of TV tuner e.g. analog, digital.
Analog,DVB-T
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Video
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,SECAM
Ports & interfaces
Interface type *
PCI
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Ports & interfaces
Composite video in *
The socket (port) for the composite video input (white cable).
1
Audio (L/R) in *
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
1
Teletext
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
System requirements
Minimum processor *
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium 4 (1.4Ghz)
Other features
Language version
The version of the language used in software etc. for example English (ENG).
Multilingual
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Customer service details