location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM3117 MIDI keyboard 9 keys USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM3117
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM3117
Category:
Piano-style user interface keyboard device used for sending MIDI signals or commands over a USB or MIDI cable to other devices connected and operating on the same MIDI protocol interface.
MIDI Keyboards Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name Eminent EM3117 MIDI keyboard 9 keys USB :
The long product name of Eminent EM3117 MIDI keyboard 9 keys USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact Illuminated keyboard, USB, US
More>>>
Eminent EM3117 MIDI keyboard 9 keys USB:
The official description of Eminent EM3117 MIDI keyboard 9 keys USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Eminent EM3117 Keyboard is fitted with illuminated characters. You can now comfortably use your computer during night-time, since all characters are clearly readable. The illuminated keyboard has a compact design and eight multimedia hotkeys.

Perfect readability
The Eminent EM3117 Illuminated Keyboard enables you to go on chatting, blogging and gaming with limited light conditions. Only the characters are lit to for perfect readability. Simply press the SCROLL button to enable the light under the keys.

Compact design
The stylish black and compact design will save space on your desk. The flat designed keys are comfortable to use.

Eight multimedia hotkeys available
The Eminent EM3117 is a multimedia keyboard. You can use the eight hotkeys to go instantly to your Email, Internet, Favorites, My Computer, Search and control your Mediaplayer with the Play/Pause, Mute, Volume Up and Volume down keys.

Short summary description Eminent EM3117 MIDI keyboard 9 keys USB:
This short summary of the Eminent EM3117 MIDI keyboard 9 keys USB data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM3117, 9 keys, USB, Windows Vista 32bit Windows Vista 64bit MAC OS X 10.3.x MAC OS X 10.4.x MAC OS X 10.5.x Windows..., 5V DC / 100 mA

Long summary description Eminent EM3117 MIDI keyboard 9 keys USB:
This is an auto-generated long summary of Eminent EM3117 MIDI keyboard 9 keys USB based on the first three specs of the first five spec groups.

Eminent EM3117. MIDI-keyboard number of keys: 9 keys. Interface: USB. Compatible operating systems: Windows Vista 32bit Windows Vista 64bit MAC OS X 10.3.x MAC OS X 10.4.x MAC OS X 10.5.x Windows..., Power requirements: 5V DC / 100 mA

Keyboard
MIDI-keyboard number of keys *
9 keys
Ports & interfaces
Interface *
USB
DC-in jack
Yes
Other features
Compatible operating systems
Windows Vista 32bit Windows Vista 64bit MAC OS X 10.3.x MAC OS X 10.4.x MAC OS X 10.5.x Windows 2000 Windows XP 32bit Windows XP 64bit Windows 2003 32bit Windows 7 32bit Windows 7 64bit Linux
Power requirements
5V DC / 100 mA
Mac compatibility
Yes