location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent 10/100Mbps PCI Networking Adapter Internal 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100Mbps PCI Networking Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM1028
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 15:29:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Eminent 10/100Mbps PCI Networking Adapter Internal 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI
  • - 100 Mbit/s
  • - Internal
Warranty: 5-Year warranty.
Long product name Eminent 10/100Mbps PCI Networking Adapter Internal 100 Mbit/s :
The long product name of Eminent 10/100Mbps PCI Networking Adapter Internal 100 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EM1028 10/100Mbps PCI Networking Adapter
More>>>
Eminent 10/100Mbps PCI Networking Adapter Internal 100 Mbit/s:
The official description of Eminent 10/100Mbps PCI Networking Adapter Internal 100 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Allow your desktop computer access to the Internet with the Eminent 10/100Mbps PCI Networking Adapter! This network adapter can be used for both 10 and 100 Mbps networks. Enjoy easy installation and get network access right away! The Eminent 10/100Mbps PCI Networking Adapter comes with an 8-pin UTP/STP (RJ45) connector.

Short summary description Eminent 10/100Mbps PCI Networking Adapter Internal 100 Mbit/s:
This short summary of the Eminent 10/100Mbps PCI Networking Adapter Internal 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent 10/100Mbps PCI Networking Adapter, Internal, Wired, PCI, 100 Mbit/s

Long summary description Eminent 10/100Mbps PCI Networking Adapter Internal 100 Mbit/s:
This is an auto-generated long summary of Eminent 10/100Mbps PCI Networking Adapter Internal 100 Mbit/s based on the first three specs of the first five spec groups.

Eminent 10/100Mbps PCI Networking Adapter. Internal. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Network
Maximum data transfer rate *
100 Mbit/s
Ethernet LAN
Yes
Design
Internal *
Yes
Weight & dimensions
Weight
100 g
Other features
I/O ports
98SE/ME/2000/XP/Vista
Dimensions (WxDxH)
166 x 150 x 40 mm
Connector(s)
8-pin UTP/STP