location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent 400 Mhz VGA broadcaster

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 Mhz VGA broadcaster
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AB7816
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065328912
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eminent 400 Mhz VGA broadcaster
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3840 x 2160 pixels
  • - Black
  • - 1 pc(s)
Warranty: 5 Years
Long product name Eminent 400 Mhz VGA broadcaster :
The long product name of Eminent 400 Mhz VGA broadcaster. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4x1 HDMI Switch
More>>>
Eminent 400 Mhz VGA broadcaster:
The official description of Eminent 400 Mhz VGA broadcaster as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the 4x1 AB7816 HDMI switch, it is possible to display 4 HDMI sources on one TV/monitor. Switching between the sources is easy with the supplied remote control. The AB7816 switches automatically to the first available source thanks to the auto-input-sensing. The Eminent HDMI switch supports Picture-in-Picture (PIP) and has a built-in infrared receiver. The maximum (3D) resolution is 1080p @ 60 Hz and 4K resolution: 3840x2160 @ 30Hz.

Display four HDMI sources on one TV
Use the AB7816 4x1 HDMI Switch for sharing multiple video sources on a single TV during presentations or meetings. The AB7816 supports Auto-Input-Sensing which enables the switch to automatically select the first source available. The Picture-in-Picture (PIP) technology displays one video source on full screen while the other sources are displayed in reduced size. With the included remote control you can easily select the HDMI source that should be displayed in full screen. The AB7816 is equipped with status LEDs that show which sources are connected.

Connecting your devices
Connect the video sources with High Speed HDMI cables to the HDMI input ports of the AB7816 HDMI Switch. Connect a TV/monitor with a High Speed HDMI cable to the output port of the switch. The maximum recommended length for HDMI cables is 5 meters. The AB7816 needs an external AC adapter that is enclosed in the package.

Short summary description Eminent 400 Mhz VGA broadcaster:
This short summary of the Eminent 400 Mhz VGA broadcaster data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent 400 Mhz VGA broadcaster, 1.4a, Black, 1920 x 1080 (HD 1080), 3840 x 2160, 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, Power, 3840 x 2160 pixels

Long summary description Eminent 400 Mhz VGA broadcaster:
This is an auto-generated long summary of Eminent 400 Mhz VGA broadcaster based on the first three specs of the first five spec groups.

Eminent 400 Mhz VGA broadcaster. HDMI version: 1.4a. Product colour: Black, Supported graphics resolutions: 1920 x 1080 (HD 1080), 3840 x 2160, Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. AC adapter output voltage: 5 V, AC adapter output current: 1 A, Power consumption (typical): 3 W. Weight: 194 g, Dimensions (WxDxH): 115 x 61 x 25 mm. Quantity per pack: 1 pc(s)

Ports & interfaces
HDMI version
1.4a
HDMI in
4
Number of HDMI outputs
1
DC-in jack
Yes
Features
Product colour
Black
Supported graphics resolutions
1920 x 1080 (HD 1080), 3840 x 2160
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
LED indicators
Power
Maximum resolution
3840 x 2160 pixels
3D
Yes
Features
Dolby technologies
DTS-HD Master Audio, Dolby Digital, Dolby TrueHD
Power
AC adapter output voltage
5 V
AC adapter output current
1 A
Power consumption (typical)
3 W
Weight & dimensions
Weight
194 g
Dimensions (WxDxH)
115 x 61 x 25 mm
Packaging content
Quantity per pack
1 pc(s)
Remote control included
Yes
Manual
Yes
AC adapter included
Yes