EMC logo

EMC RepliStor® SMB Edition + 1 yr Support & Maintenance (EN) 1 license(s) Backup / Recovery

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32637
Info modified on:
07 Mar 2024, 15:34:52
Short summary description EMC RepliStor® SMB Edition + 1 yr Support & Maintenance (EN) 1 license(s) Backup / Recovery:

EMC RepliStor® SMB Edition + 1 yr Support & Maintenance (EN), Backup / Recovery, Box, 1 license(s), English, 130 MB, - Windows 2000 Server - Windows Server 2003 - Windows Server 2003, Standard x64 - Windows Small...

Long summary description EMC RepliStor® SMB Edition + 1 yr Support & Maintenance (EN) 1 license(s) Backup / Recovery:

EMC RepliStor® SMB Edition + 1 yr Support & Maintenance (EN). Type: Backup / Recovery, Software type: Box, License quantity: 1 license(s). Minimum storage drive space: 130 MB, Compatible operating systems: - Windows 2000 Server - Windows Server 2003 - Windows Server 2003, Standard x64 - Windows Small.... Platform: PC

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.