Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ematic EGQ780-SL 8GB Black tablet

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ematic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EGQ780-SL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EGQ780-SL
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ematic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4643
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 06 Feb 2018 17:08:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ematic EGQ780-SL 8GB Black tablet :
The short editorial description of Ematic EGQ780-SL 8GB Black tablet

20.066 cm (7.9 ") , IPS, 1.5GHz quad-core processor, Android 4.4, 8GB Flash, 1GB RAM, Wlan, Black
More>>>
Short summary description Ematic EGQ780-SL 8GB Black tablet:
This short summary of the Ematic EGQ780-SL 8GB Black tablet data-sheet is auto-generated and uses the product title and the first six key specs.

Ematic EGQ780-SL, 20.1 cm (7.9"), 1024 x 768 pixels, 8 GB, 1 GB, Android 4.4, Black

Long summary description Ematic EGQ780-SL 8GB Black tablet:
This is an auto-generated long summary of Ematic EGQ780-SL 8GB Black tablet based on the first three specs of the first five spec groups.

Ematic EGQ780-SL. Display diagonal: 20.1 cm (7.9"), Display resolution: 1024 x 768 pixels, Display technology: IPS. Internal storage capacity: 8 GB. Processor frequency: 1.5 GHz. Internal memory: 1 GB. Rear camera. Card reader integrated. Operating system installed: Android 4.4. Colour of product: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.