Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wallet case LG
- - Faux leather
- - Purple
- - Dust resistant, Scratch resistant
- - Desktop stand Card pocket
Long product name Elv LGWF-G2-PURP mobile phone case Wallet case Purple
:
Deluxe PU Leather Wallet Case for LG G Pro 2 (2014) with 1 Stylus and 1 Microfiber - Purple
The long product name of Elv LGWF-G2-PURP mobile phone case Wallet case Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Deluxe PU Leather Wallet Case for LG G Pro 2 (2014) with 1 Stylus and 1 Microfiber - Purple
More>>>
Short summary description Elv LGWF-G2-PURP mobile phone case Wallet case Purple:
This short summary of the Elv LGWF-G2-PURP mobile phone case Wallet case Purple data-sheet is auto-generated and uses the product title and the first six key specs.
Elv LGWF-G2-PURP, Wallet case, LG, G Pro 2 (2014), Purple
Long summary description Elv LGWF-G2-PURP mobile phone case Wallet case Purple:
This is an auto-generated long summary of Elv LGWF-G2-PURP mobile phone case Wallet case Purple based on the first three specs of the first five spec groups.
Elv LGWF-G2-PURP. Case type: Wallet case, Brand compatibility: LG, Compatibility: G Pro 2 (2014), Surface coloration: Monochromatic, Product colour: Purple, Desktop stand