location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elo Touch Solutions TouchPro 17.8 cm (7") LCD 400 cd/m² Black Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elo Touch Solutions Check ‘Elo Touch Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TouchPro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E271156 show
Show alternative article codes used in the online market place
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Elo Touch Solutions’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elo Touch Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Dec 2023 21:41:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Elo Touch Solutions TouchPro 17.8 cm (7") LCD 400 cd/m² Black Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 17.8 cm (7") 800 x 480 pixels LCD 400 cd/m²
  • - Touchscreen
Warranty: 2-year
Long product name Elo Touch Solutions TouchPro 17.8 cm (7") LCD 400 cd/m² Black Touchscreen :
The long product name of Elo Touch Solutions TouchPro 17.8 cm (7") LCD 400 cd/m² Black Touchscreen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7", LCD, 800x480, PCAP, USB, 183.4x124.2 mm
More>>>
Short summary description Elo Touch Solutions TouchPro 17.8 cm (7") LCD 400 cd/m² Black Touchscreen:
This short summary of the Elo Touch Solutions TouchPro 17.8 cm (7") LCD 400 cd/m² Black Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

Elo Touch Solutions TouchPro, 17.8 cm (7"), LCD, 800 x 480 pixels

Long summary description Elo Touch Solutions TouchPro 17.8 cm (7") LCD 400 cd/m² Black Touchscreen:
This is an auto-generated long summary of Elo Touch Solutions TouchPro 17.8 cm (7") LCD 400 cd/m² Black Touchscreen based on the first three specs of the first five spec groups.

Elo Touch Solutions TouchPro. Display diagonal: 17.8 cm (7"), Display technology: LCD, Display resolution: 800 x 480 pixels, Display brightness: 400 cd/m², Touchscreen. Product colour: Black

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)