location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elite Screens VMAX2, 200" projection screen 5.08 m (200") 4:3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elite Screens Check ‘Elite Screens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VMAX2, 200"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VMAX200XWV2
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Elite Screens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elite Screens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Elite Screens VMAX2, 200" projection screen 5.08 m (200") 4:3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.08 m (200") 4:3
  • - 3.05 m 4.06 m Motorized
  • - Remotely operated
  • - Ceiling/wall
Warranty: 2 Years
Long product name Elite Screens VMAX2, 200" projection screen 5.08 m (200") 4:3 :
The long product name of Elite Screens VMAX2, 200" projection screen 5.08 m (200") 4:3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VMAX2, 200", 4:3, 406.4 x 304.8cm
More>>>
Short summary description Elite Screens VMAX2, 200" projection screen 5.08 m (200") 4:3:
This short summary of the Elite Screens VMAX2, 200" projection screen 5.08 m (200") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Elite Screens VMAX2, 200", Motorized, 5.08 m (200"), 4.06 m, 3.05 m, 4:3

Long summary description Elite Screens VMAX2, 200" projection screen 5.08 m (200") 4:3:
This is an auto-generated long summary of Elite Screens VMAX2, 200" projection screen 5.08 m (200") 4:3 based on the first three specs of the first five spec groups.

Elite Screens VMAX2, 200". Drive type: Motorized, Diagonal: 5.08 m (200"), Viewable screen width (W): 4.06 m, Viewable screen height (H): 3.05 m, Native aspect ratio: 4:3, Format: Video

Brand Image Product code Product Stock Price from
Elite Screens

Elite Screens VMAX2, 100" projection screen 2.54 m (100") 16:9
(show image)
VMAX100UWH2-E24 VMAX2, 100" 0.00
(excl. VAT)
0 (incl. VAT)
Elite Screens

Elite Screens VMAX2, 100" projection screen 2.54 m (100") 16:9
(show image)
VMAX100XWH2-E24 VMAX2, 100" 0.00
(excl. VAT)
0 (incl. VAT)
Elite Screens

Elite Screens VMAX2, 106" projection screen 2.69 m (106") 16:9
(show image)
VMAX106XWH2 VMAX2, 106" 0.00
(excl. VAT)
0 (incl. VAT)
Elite Screens

Elite Screens VMAX2, 128" projection screen 3.25 m (128") 16:10
(show image)
VMAX128XWX2-E20 VMAX2, 128" 0.00
(excl. VAT)
0 (incl. VAT)
Elite Screens

Elite Screens VMAX2, 150" projection screen 3.81 m (150") 16:9
(show image)
VMAX150XWH2-E24 VMAX2, 150" 0.00
(excl. VAT)
0 (incl. VAT)
Elite Screens

Elite Screens VMAX Plus4, 200" projection screen 5.08 m (200") 16:9
(show image)
VMAX200UWH PLUS4 VMAX Plus4, 200" 0.00
(excl. VAT)
0 (incl. VAT)
Elite Screens

Elite Screens VMAX2, 235" projection screen 5.97 m (235") 16:9
(show image)
VMAX235XWH2 VMAX2, 235" 0.00
(excl. VAT)
0 (incl. VAT)
Elite Screens

Elite Screens VMAX2, 84" projection screen 2.13 m (84") 16:9
(show image)
VMAX84XWH2-E30 VMAX2, 84" 0.00
(excl. VAT)
0 (incl. VAT)
Elite Screens

Elite Screens VMAX2, 92" projection screen 2.34 m (92") 16:9
(show image)
VMAX92XWH2-E30 VMAX2, 92" 0.00
(excl. VAT)
0 (incl. VAT)
Elite Screens

Elite Screens ELECTRIC SCREEN 4:3 ELITE VMAX 275 X 457 projection screen
(show image)
VMAX180XWV ELECTRIC SCREEN 4:3 ELITE VMAX 275 X 457 0.00
(excl. VAT)
0 (incl. VAT)