Warranty:
2 Years
Long product name Elite Screens VMAX Plus4, 200" projection screen 5.08 m (200") 16:9
:
VMAX Plus4, 200", 16:9, 442.7 x 248.9cm
The long product name of Elite Screens VMAX Plus4, 200" projection screen 5.08 m (200") 16:9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
VMAX Plus4, 200", 16:9, 442.7 x 248.9cm
More>>>
Short summary description Elite Screens VMAX Plus4, 200" projection screen 5.08 m (200") 16:9:
This short summary of the Elite Screens VMAX Plus4, 200" projection screen 5.08 m (200") 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.
Elite Screens VMAX Plus4, 200", Motorized, 5.08 m (200"), 4.43 m, 2.49 m, 16:9
Long summary description Elite Screens VMAX Plus4, 200" projection screen 5.08 m (200") 16:9:
This is an auto-generated long summary of Elite Screens VMAX Plus4, 200" projection screen 5.08 m (200") 16:9 based on the first three specs of the first five spec groups.
Elite Screens VMAX Plus4, 200". Drive type: Motorized, Diagonal: 5.08 m (200"), Viewable screen width (W): 4.43 m, Viewable screen height (H): 2.49 m, Native aspect ratio: 16:9, Format: HDTV