Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Elica Mini Skin IX/F/55 Wall-mounted Stainless steel 600m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elica
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Skin IX/F/55
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRF0010412
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8020283004153
Category
Metal part used for covering a cooker.
Cooker Hoods
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elica: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3348
This statistic is based on the 77161 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75384 free Open Icecat users .
Info modified on: 14 Apr 2018 15:58:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Elica Mini Skin IX/F/55 Wall-mounted Stainless steel 600m³/h :
The short editorial description of Elica Mini Skin IX/F/55 Wall-mounted Stainless steel 600m³/h

Mini Skin IX/F/55 - 240-600m3/h, LED 2x 3W, 55cm, Carbon filter, Stainless Steel
More>>>
Short summary description Elica Mini Skin IX/F/55 Wall-mounted Stainless steel 600m³/h:
This short summary of the Elica Mini Skin IX/F/55 Wall-mounted Stainless steel 600m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Elica Mini Skin IX/F/55, 600 m³/h, Recirculating, 65 dB, Wall-mounted, Stainless steel, 2 bulb(s)

Long summary description Elica Mini Skin IX/F/55 Wall-mounted Stainless steel 600m³/h:
This is an auto-generated long summary of Elica Mini Skin IX/F/55 Wall-mounted Stainless steel 600m³/h based on the first three specs of the first five spec groups.

Elica Mini Skin IX/F/55. Maximum extraction power: 600 m³/h, Type of extraction: Recirculating, Noise level: 65 dB. Type: Wall-mounted, Colour of product: Stainless steel, Number of bulbs: 2 bulb(s). Grease filter type: Carbon, Number of filters: 1 pc(s). Motor power: 260 W, Bulb power: 3 W. Width: 550 mm, Height: 880 mm, Depth: 342 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.