Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Elica Skin WH/F/80 Wall-mounted White 600m³/h

The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Skin WH/F/80
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
Metal part used for covering a cooker.
Cooker Hoods
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elica: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6641
This statistic is based on the 76545 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74805 free Open Icecat users .
Info modified on: 18 Mar 2018 00:34:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Elica Skin WH/F/80 Wall-mounted White 600m³/h :
The short editorial description of Elica Skin WH/F/80 Wall-mounted White 600m³/h

Skin WH/F/80 - 240-600m3/h, LED 2x 3W, 80cm, Carbon filter, White
Short summary description Elica Skin WH/F/80 Wall-mounted White 600m³/h:
This short summary of the Elica Skin WH/F/80 Wall-mounted White 600m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Elica Skin WH/F/80, 600 m³/h, Recirculating, 65 dB, Wall-mounted, White, 2 bulb(s)

Long summary description Elica Skin WH/F/80 Wall-mounted White 600m³/h:
This is an auto-generated long summary of Elica Skin WH/F/80 Wall-mounted White 600m³/h based on the first three specs of the first five spec groups.

Elica Skin WH/F/80. Maximum extraction power: 600 m³/h, Type of extraction: Recirculating, Noise level: 65 dB. Type: Wall-mounted, Colour of product: White, Number of bulbs: 2 bulb(s). Grease filter type: Carbon, Number of filters: 1 pc(s). Motor power: 260 W, Bulb power: 3 W. Width: 800 mm, Height: 890 mm, Depth: 358 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.