location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elica Ico IX/F/80 Wall-mounted Stainless steel 680 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elica Check ‘Elica’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ico IX/F/80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRF0010406
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020283005327
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Elica’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elica: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:49:55
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Elica Ico IX/F/80 Wall-mounted Stainless steel 680 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted 800 mm Stainless steel
  • - 680 m³/h Recirculating
  • - Number of filters: 1
  • - 68 dB
  • - 2 bulb(s) LED 3 W
Long product name Elica Ico IX/F/80 Wall-mounted Stainless steel 680 m³/h :
The long product name of Elica Ico IX/F/80 Wall-mounted Stainless steel 680 m³/h. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ico IX/F/80 - 200-680m3/h, LED 2x 3W, 80cm, Long Life filter, Stainless Steel
More>>>
Short summary description Elica Ico IX/F/80 Wall-mounted Stainless steel 680 m³/h:
This short summary of the Elica Ico IX/F/80 Wall-mounted Stainless steel 680 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Elica Ico IX/F/80, 680 m³/h, Recirculating, 68 dB, Wall-mounted, Stainless steel, 1 pc(s)

Long summary description Elica Ico IX/F/80 Wall-mounted Stainless steel 680 m³/h:
This is an auto-generated long summary of Elica Ico IX/F/80 Wall-mounted Stainless steel 680 m³/h based on the first three specs of the first five spec groups.

Elica Ico IX/F/80. Maximum extraction power: 680 m³/h, Type of extraction: Recirculating, Noise level: 68 dB. Type: Wall-mounted, Product colour: Stainless steel. Number of filters: 1 pc(s). Bulb power: 3 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Motor power: 185 W