location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elica Tube Island IX/A/43 Stainless steel 470 m³/h D

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elica Check ‘Elica’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tube Island IX/A/43
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRF0009572
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020283004627 show
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Elica’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elica: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:36:35
The date of the most recent change of this product data-sheet in Icecat.
Elica PRF0009572 user manual (7.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Elica Tube Island IX/A/43 Stainless steel 470 m³/h D
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Island 430 mm Stainless steel
  • - 470 m³/h Ducted
  • - Fluid dynamic efficiency class: E
  • - Lighting efficiency class: D
  • - Grease filtering efficiency class: C
  • - 65 dB
  • - 2 bulb(s) 20 W
  • - D 138 kWh
Long product name Elica Tube Island IX/A/43 Stainless steel 470 m³/h D :
The long product name of Elica Tube Island IX/A/43 Stainless steel 470 m³/h D. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tube Island IX/A/43 - 250-470m3/h, 2x 20W, 43cm, Stainless Steel
More>>>
Short summary description Elica Tube Island IX/A/43 Stainless steel 470 m³/h D:
This short summary of the Elica Tube Island IX/A/43 Stainless steel 470 m³/h D data-sheet is auto-generated and uses the product title and the first six key specs.

Elica Tube Island IX/A/43, 470 m³/h, Ducted, E, D, C, 65 dB

Long summary description Elica Tube Island IX/A/43 Stainless steel 470 m³/h D:
This is an auto-generated long summary of Elica Tube Island IX/A/43 Stainless steel 470 m³/h D based on the first three specs of the first five spec groups.

Elica Tube Island IX/A/43. Maximum extraction power: 470 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: E. Type: Island, Product colour: Stainless steel, Control type: Sensor. Bulb power: 20 W, Number of bulbs: 2 bulb(s). Energy efficiency class: D, Annual energy consumption: 138 kWh, Energy efficiency scale: A+++ to D. Width: 430 mm, Depth: 430 mm, Height: 1150 mm