location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elgato EyeTV Netstream Sat 802.11n

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elgato Check ‘Elgato’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EyeTV Netstream Sat
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1NX108101000 show
Show alternative article codes used in the online market place
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Elgato’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elgato: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Elgato EyeTV Netstream Sat 802.11n :
The long product name of Elgato EyeTV Netstream Sat 802.11n. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EyeTV Netstream Sat, DVB-S2, USB 2.0, LAN, WLAN
More>>>
Short summary description Elgato EyeTV Netstream Sat 802.11n:
This short summary of the Elgato EyeTV Netstream Sat 802.11n data-sheet is auto-generated and uses the product title and the first six key specs.

Elgato EyeTV Netstream Sat, 1920 x 1080 pixels, 802.11n, Silver, 262 g, 1000 MB, Intel Core

Long summary description Elgato EyeTV Netstream Sat 802.11n:
This is an auto-generated long summary of Elgato EyeTV Netstream Sat 802.11n based on the first three specs of the first five spec groups.

Elgato EyeTV Netstream Sat. Video capture resolution (max): 1920 x 1080 pixels. Interface type: 802.11n. Product colour: Silver. Weight: 262 g. Minimum RAM: 1000 MB, Minimum processor: Intel Core

Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 16:20:11
Uk has collected 6 expert reviews for Elgato EyeTV Netstream Sat 802.11n and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2011-09-14 16:20:04
Elgato already makes a satellite TV tuner called the EyeTV Sat, which allows you to watch satellite channels on a PC or Mac. However, the EyeTV Sat needs a USB connection, which means that you must keep your computer right next to the EyeTV Sat and the...
Good Streams satellite TV over network, Supports HD and SD channels, Compatible with PC, Mac, iPhone and iPad...
Bad Expensive, iPhone/iPad app costs extra, Unreliable Wi-Fi connectivity...
70%
macworld.co.uk
Updated:
2011-09-14 16:20:11
Elgato’s latest EyeTV device makes it easy to watch free-to-air satellite TV on your Mac, iPad or other iOS device (with the EyeTV app) anywhere in your home; in other words, your Mac doesn’t have to sit beside the satellite connection. Setup is certai...
Good Compact; easy to set up and use; good range of free-to-air channels including some HD content; lets you make scheduled recordings...
Bad No pay TV option; limited HD content, need fast wireless router (802.11n) or Ethernet connection; single digital tuner...
80%
Country Distributor
Deutschland 1 distributor(s)