location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elektro-Material Alpha 60 Light decoration figure 145 bulb(s) LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elektro-Material Check ‘Elektro-Material’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Alpha 60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DKOL-200-02 show
Show alternative article codes used in the online market place
Category:
Lighting used for decorative purposes.
Decoration Lighting Check ‘Elektro-Material’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elektro-Material: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 10:46:35
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Elektro-Material Alpha 60 Light decoration figure 145 bulb(s) LED:
This short summary of the Elektro-Material Alpha 60 Light decoration figure 145 bulb(s) LED data-sheet is auto-generated and uses the product title and the first six key specs.

Elektro-Material Alpha 60, Light decoration figure, Silver, IP20, Star, 145 bulb(s), LED

Long summary description Elektro-Material Alpha 60 Light decoration figure 145 bulb(s) LED:
This is an auto-generated long summary of Elektro-Material Alpha 60 Light decoration figure 145 bulb(s) LED based on the first three specs of the first five spec groups.

Elektro-Material Alpha 60. Product type: Light decoration figure, Product colour: Silver, International Protection (IP) code: IP20. Number of bulbs: 145 bulb(s), Bulb type: LED, Bulb power: 2.4 W. Diameter: 60 cm