location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electronic Arts NBA Live 15, Xbox One Standard English

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electronic Arts Check ‘Electronic Arts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NBA Live 15, Xbox One
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1013734
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Electronic Arts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electronic Arts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Electronic Arts NBA Live 15, Xbox One Standard English
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox One
  • - Language version: English
  • - Game edition: Standard Game genre: Sports
  • - Developer: EA Tiburon Release date (DD/MM/YYYY): 31/10/2014
  • - ESRB rating: E (Everyone) PEGI rating: 3
Long product name Electronic Arts NBA Live 15, Xbox One Standard English :
The long product name of Electronic Arts NBA Live 15, Xbox One Standard English. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NBA Live 15, Xbox One
More>>>
Short summary description Electronic Arts NBA Live 15, Xbox One Standard English:
This short summary of the Electronic Arts NBA Live 15, Xbox One Standard English data-sheet is auto-generated and uses the product title and the first six key specs.

Electronic Arts NBA Live 15, Xbox One, Xbox One, Multiplayer mode, E (Everyone)

Long summary description Electronic Arts NBA Live 15, Xbox One Standard English:
This is an auto-generated long summary of Electronic Arts NBA Live 15, Xbox One Standard English based on the first three specs of the first five spec groups.

Electronic Arts NBA Live 15, Xbox One. Game edition: Standard, Platform: Xbox One, Multiplayer mode, ESRB rating: E (Everyone), PEGI rating: 3, Developer: EA Tiburon, Release date (DD/MM/YYYY): 31/10/2014

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 16:11:34
Uk has collected 3 expert reviews for Electronic Arts NBA Live 15, Xbox One Standard English and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
ztgd.com
Updated:
2020-01-01 16:11:34
I don't know basketball. I was recently reminded that on an episode of N4G Radio, so much so that I never knew the Seattle Supersonics were gone. Yeah, it has been that long. Still I enjoy the occasional virtual round of hoops, and since Ryan already took...
Good Tutorial is great, On-court action is fun...
Bad Late game AI, Modes remain mostly unchanged, Animations are still stiff...
60%
cheatcc.com
Updated:
2020-01-01 16:11:34
Why do they keep coming back for more? That's all I can think at this point, having spent/wasted/forfeited these past hours of my life trying to balance out my Pro/Con list for NBA Live 15 with enough Pros for it to actually be a Pro/Con list of any respe...
60%