location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux RDH3886GDE tumble dryer Freestanding Front-load 8 kg A+ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RDH3886GDE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDH3886GDE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543375998
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Electrolux RDH3886GDE tumble dryer Freestanding Front-load 8 kg A+ White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg White
  • - Heat pump
  • - Reversible doors
  • - LCD Built-in display
  • - Delayed start timer Remaining time indication
  • - Energy efficiency class: A+
  • - 900 W 65 dB
More>>>
Short summary description Electrolux RDH3886GDE tumble dryer Freestanding Front-load 8 kg A+ White:
This short summary of the Electrolux RDH3886GDE tumble dryer Freestanding Front-load 8 kg A+ White data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux RDH3886GDE, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Left

Long summary description Electrolux RDH3886GDE tumble dryer Freestanding Front-load 8 kg A+ White:
This is an auto-generated long summary of Electrolux RDH3886GDE tumble dryer Freestanding Front-load 8 kg A+ White based on the first three specs of the first five spec groups.

Electrolux RDH3886GDE. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Drying class: A, Drying programs: Wool, Quick, Freshen-up, Delicate/silk. Delay start (max): 20 h. Energy efficiency class: A+, Energy consumption: 1.94 kWh, Connected load: 900 W. Depth: 630 mm, Width: 600 mm, Height: 850 mm

Brand Image Product code Product Stock Price from
Electrolux

Electrolux RDH 3677 GFE tumble dryer Freestanding Front-load 7 kg A+ White
(show image)
RDH 3677 GFE RDH 3677 GFE 0.00
(excl. VAT)
0 (incl. VAT)