EU Energy Label
(0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Built-in 214 L White
- - 197 L Fridge interior light
- - 17 L Top-placed 2 kg/24h 4* Fast freeze function
- - Built-in display Reversible doors
- - SN-ST 10 °C 38 °C
- - 35 dB
- - 178 kWh
More>>>
Short summary description Electrolux IK243SL combi-fridge Built-in 214 L White:
This short summary of the Electrolux IK243SL combi-fridge Built-in 214 L White data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux IK243SL, 214 L, Built-in, 35 dB, SN-ST, 2 kg/24h, White
Long summary description Electrolux IK243SL combi-fridge Built-in 214 L White:
This is an auto-generated long summary of Electrolux IK243SL combi-fridge Built-in 214 L White based on the first three specs of the first five spec groups.
Electrolux IK243SL. Appliance placement: Built-in, Product colour: White, Door hinge: Left. Total net capacity: 214 L, Climate class: SN-ST, Noise level: 35 dB. Fridge net capacity: 197 L. Freezer position: Top-placed, Freezer net capacity: 17 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 178 kWh, Power source: Electric