location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux EWW1688SWG washer dryer Freestanding Front-load White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EWW1688SWG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EWW1688SWG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543462728
Category:
A washing machine with an inbuilt tumble dryer, so clothes can be washed and dried.
Washer Dryers Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:26:37
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux EWW1688SWG washer dryer Freestanding Front-load White:
This short summary of the Electrolux EWW1688SWG washer dryer Freestanding Front-load White data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux EWW1688SWG, Front-load, Freestanding, White, Left, Rotary, Touch, LCD

Long summary description Electrolux EWW1688SWG washer dryer Freestanding Front-load White:
This is an auto-generated long summary of Electrolux EWW1688SWG washer dryer Freestanding Front-load White based on the first three specs of the first five spec groups.

Electrolux EWW1688SWG. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1600 RPM, Rated capacity (washing): 8 kg. Cord length: 1.8 m, Inlet hose length: 1.5 m, Outlet hose length: 1.4 m. Water consumption washing per cycle: 57 L, Energy consumption washing per cycle: 1.03 kWh, Energy consumption washing & drying per cycle: 5.44 kWh. Depth: 605 mm, Width: 600 mm, Height: 850 mm