location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux EWT1273DDW washing machine Top-load 7 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EWT1273DDW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EWT1273DDW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543364442
Category:
Machines used for washing clothes.
Washing Machines Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:26:18
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Electrolux EWT1273DDW washing machine Top-load 7 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Top-load 7 kg 1200 RPM White
  • - Built-in display LCD
  • - Hygiene/anti-allergy, Black, Cotton, Eco, Hand/wool, Jeans/denim, Sport, Synthetics, Delicate/silk
  • - Overflow protection
  • - Delayed start timer Child lock
  • - Spin-drying class: B
  • - 79 dB
More>>>
Short summary description Electrolux EWT1273DDW washing machine Top-load 7 kg 1200 RPM White:
This short summary of the Electrolux EWT1273DDW washing machine Top-load 7 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux EWT1273DDW, Top-load, 7 kg, B, 79 dB, 1200 RPM, 194 kWh

Long summary description Electrolux EWT1273DDW washing machine Top-load 7 kg 1200 RPM White:
This is an auto-generated long summary of Electrolux EWT1273DDW washing machine Top-load 7 kg 1200 RPM White based on the first three specs of the first five spec groups.

Electrolux EWT1273DDW. Loading type: Top-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 79 dB, Noise level (wash): 57 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 9490 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 890 mm