Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux EWF14070 Freestanding Front-load 6kg 1400RPM A+ White washing machine

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EWF14070
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EWF14070
Category
Machines used for washing clothes.
washing machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7834
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 22 Oct 2017 12:34:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux EWF14070 Freestanding Front-load 6kg 1400RPM A+ White washing machine:
This short summary of the Electrolux EWF14070 Freestanding Front-load 6kg 1400RPM A+ White washing machine data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux EWF14070, Freestanding, Front-load, White, 1.8 m, 6 kg, 1400 RPM
Long summary description Electrolux EWF14070 Freestanding Front-load 6kg 1400RPM A+ White washing machine :

Electrolux EWF14070. Case design: Freestanding, Loading type: Front-load, Colour of product: White. Drum capacity: 6 kg, Maximum spin speed: 1400 RPM, Washing class: A. Energy efficiency class: A+, Energy consumption washing per cycle: 1.02 kWh, Water consumption per cycle: 49 L. Width: 600 mm, Depth: 600 mm, Height: 850 mm

This is an auto-generated long summary of Electrolux EWF14070 Freestanding Front-load 6kg 1400RPM A+ White washing machine based on the first three specs of the first five spec groups.
Design
Case design *
The design of the protective casing for the device.
Freestanding
Loading type *
The way in which the device is loaded e.g. front load, top load.
Front-load
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Cord length
The distance from one end of the cord (cable) to the other.
1.8 m
Performance
Drum capacity *
The amount of clothes that the washing machine drum can hold.
6 kg
Maximum spin speed *
The quickest that the washing machine or dryer can spin.
1400 RPM
Washing class *
This labelling scheme is designed to offer a standardised method of choosing the most energy efficient washing appliances. The label also gives ratings for washing performance ('A' - most efficient, 'G' - least efficient).
A
Spin-drying class *
The spin-drying efficiency class according to the EU energy label. The classes range from A (most efficient) to G (least efficient).
B
Delayed start timer *
A timer so that the machine can be started a certain time after it is set (the 'delayed time').
Yes
Delay start (max)
Maximum duration of the delay start timer. Delay start function allows you to play your time more flexibly and take advantage of cheap night time electricity.
8 h
Rinse Plus function
Yes
Washing programs
Allergie washing program
Yes
Black washing program
Yes
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A+
Energy consumption washing per cycle *
The amount of electricity that is used per wash.
1.02 kWh
Water consumption per cycle
The amount of water, usually measured in litres, that the device uses with every wash.
49 L
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
2200 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
600 mm
Depth *
The distance from the front to the back of something.
600 mm
Height *
The measurement of the product from head to foot or from base to top.
850 mm
X