Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux EUF 10003 W freestanding Upright 80L White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EUF 10003 W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EUF10003W show
Show alternative article codes used in the online market place
Category
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14493
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 05 Dec 2017 01:34:13
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux EUF 10003 W freestanding Upright 80L White:
This short summary of the Electrolux EUF 10003 W freestanding Upright 80L White data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux EUF 10003 W, Upright, 80 L, 42 dB, White
Long summary description Electrolux EUF 10003 W freestanding Upright 80L White :

Electrolux EUF 10003 W. Case design: Freestanding, Type: Upright. Freezer net capacity: 80 L, Noise level: 42 dB. Annual energy consumption: 210 kWh. Colour of product: White

This is an auto-generated long summary of Electrolux EUF 10003 W freestanding Upright 80L White based on the first three specs of the first five spec groups.
Design
Case design *
The design of the protective casing for the device.
Freestanding
Type *
Characteristics of the device.
Upright
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Performance
Freezer net capacity *
The usable storage space of the freezer.
80 L
Freezer gross capacity *
The total capacity of the freezer, this is the sum of the capacity for food storage and the capacity of the freezer walls etc.
100 L
Performance
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
42 dB
Power
Annual energy consumption *
The amount of energy used by the product per year.
210 kWh
Weight & dimensions
Width *
The measurement or extent of something from side to side.
595 mm
Depth *
The distance from the front to the back of something.
635 mm
Height *
The measurement of the product from head to foot or from base to top.
850 mm
X