Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux ERES 35800 X freestanding 325L A Stainless steel fridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ERES 35800 X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ERES35800X
Category
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
fridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10286
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 29 Nov 2017 23:23:18
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux ERES 35800 X freestanding 325L A Stainless steel fridge:
This short summary of the Electrolux ERES 35800 X freestanding 325L A Stainless steel fridge data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux ERES 35800 X, 325 L, SN-ST, 40 dB, A, Stainless steel
Long summary description Electrolux ERES 35800 X freestanding 325L A Stainless steel fridge :

Electrolux ERES 35800 X. Case design: Freestanding. Fridge net capacity: 325 L, Climate class: SN-ST, Noise level: 40 dB. Door hinge: Right. Annual energy consumption: 175 kWh, Energy efficiency class: A. Colour of product: Stainless steel

This is an auto-generated long summary of Electrolux ERES 35800 X freestanding 325L A Stainless steel fridge based on the first three specs of the first five spec groups.
Design
Case design *
The design of the protective casing for the device.
Freestanding
Colour of product *
The colour e.g. red, blue, green, black, white.
Stainless steel
Door hinge *
Door hinge location or type, wich is movable joint or mechanism on which a door, gate, or lid swings as it opens and closes or which connects linked objects.
Right
Performance
Fridge net capacity *
The usable storage space of the fridge.
325 L
Climate class *
Every fridge freezer has a climate class. This is designation according to the range of room temperatures (usually measured in degrees Celsius) the freezer is designed to work within. Climate classes are set by an international standard and designated according to range from 10°C to 43°C to cover hotter and colder countries.
SN-ST
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
40 dB
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A
Annual energy consumption *
The amount of energy used by the product per year.
175 kWh
Energy usage
0.479 kWh/24h
Weight & dimensions
Width *
The measurement or extent of something from side to side.
595 mm
Depth *
The distance from the front to the back of something.
650 mm
Height *
The measurement of the product from head to foot or from base to top.
1800 mm
X