Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux ERC34393W freestanding 330L White fridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ERC34393W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ERC34393W
Category
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
fridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9954
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 15 Dec 2017 02:47:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux ERC34393W freestanding 330L White fridge:
This short summary of the Electrolux ERC34393W freestanding 330L White fridge data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux ERC34393W, 330 L, 38 dB, White
Long summary description Electrolux ERC34393W freestanding 330L White fridge :

Electrolux ERC34393W. Case design: Freestanding. Fridge net capacity: 330 L, Noise level: 38 dB. Annual energy consumption: 141 kWh. Colour of product: White

This is an auto-generated long summary of Electrolux ERC34393W freestanding 330L White fridge based on the first three specs of the first five spec groups.
Design
Case design *
The design of the protective casing for the device.
Freestanding
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Reversible doors *
The doors on the device can be moved so they can open from the right hand side (hinged on the left) or the left hand side (hinged on the right).
Yes
Performance
Fridge net capacity *
The usable storage space of the fridge.
330 L
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
38 dB
Ergonomics
Fridge interior light
The small light that comes on when you open the fridge.
Yes
Cord length
The distance from one end of the cord (cable) to the other.
2.4 m
Power
Connected load *
The energy consumed when the device is connected.
120 W
Annual energy consumption *
The amount of energy used by the product per year.
141 kWh
Weight & dimensions
Width *
The measurement or extent of something from side to side.
600 mm
Depth *
The distance from the front to the back of something.
650 mm
Height *
The measurement of the product from head to foot or from base to top.
1600 mm
Other features
Built-in freezer
No
X