Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux ENA 38500 W8 freestanding White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENA 38500 W8
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ENA38500W8 show
Show alternative article codes used in the online market place
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
fridge-freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6593
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 05 Dec 2017 01:28:53
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux ENA 38500 W8 freestanding White:
This short summary of the Electrolux ENA 38500 W8 freestanding White data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux ENA 38500 W8, 42 dB, 10 kg/24h, White
Long summary description Electrolux ENA 38500 W8 freestanding White :

Electrolux ENA 38500 W8. Case design: Freestanding. Noise level: 42 dB. Fridge net capacity: 285 L. Freezing capacity: 10 kg/24h. Annual energy consumption: 374 kWh. Colour of product: White

This is an auto-generated long summary of Electrolux ENA 38500 W8 freestanding White based on the first three specs of the first five spec groups.
Design
Case design *
The design of the protective casing for the device.
Freestanding
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Built-in display *
A display which is part of the product, so you do not need to attach another display.
LCD
Performance
Total gross capacity *
The total capacity of the fridge/freezer including walls.
382 L
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
42 dB
Fridge
Fridge net capacity *
The usable storage space of the fridge.
285 L
Freezer
Freezer gross capacity *
The total capacity of the freezer, this is the sum of the capacity for food storage and the capacity of the freezer walls etc.
78 L
Freezing capacity *
The freezing power is the weight of fresh food that the freezer can freeze from room temperature down to mentioned temperature in 24 hours. It is usually measured in kilograms/24 hours.
10 kg/24h
Power
Annual energy consumption *
The amount of energy used by the product per year.
374 kWh
Weight & dimensions
Width *
The measurement or extent of something from side to side.
595 mm
Depth *
The distance from the front to the back of something.
632 mm
Height *
The measurement of the product from head to foot or from base to top.
2010 mm
Other features
Built-in freezer
Yes
X