Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux EHN6532IOS hob Grey, Silver Built-in Zone induction hob 3 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EHN6532IOS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EHN6532IOS
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543228386
Category
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byElectrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4355
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 23 Oct 2019 15:11:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux EHN6532IOS hob Grey, Silver Built-in Zone induction hob 3 zone(s):
This short summary of the Electrolux EHN6532IOS hob Grey, Silver Built-in Zone induction hob 3 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux EHN6532IOS, Grey, Silver, Built-in, Zone induction hob, 3 zone(s), 3 zone(s), 21 cm

Long summary description Electrolux EHN6532IOS hob Grey, Silver Built-in Zone induction hob 3 zone(s):
This is an auto-generated long summary of Electrolux EHN6532IOS hob Grey, Silver Built-in Zone induction hob 3 zone(s) based on the first three specs of the first five spec groups.

Electrolux EHN6532IOS. Product colour: Grey, Silver, Appliance placement: Built-in, Hob type: Zone induction hob. Large cooking zone: 3200 W, Extra large high-speed cooking zone: 5200 W. Control type: Touch, Control position: Top front. AC input voltage: 220-240 V. Width: 560 mm, Depth: 520 mm, Height: 55 mm