Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux EEWA7000 1.7L 2400W Stainless steel electric kettle

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EEWA7000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EEWA7000
Category
Electric appliance used to boil water for tea, coffee etc.
electric kettles
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8939
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 26 Aug 2017 13:40:47
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux EEWA7000 1.7L 2400W Stainless steel electric kettle:
This short summary of the Electrolux EEWA7000 1.7L 2400W Stainless steel electric kettle data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux EEWA7000, 2400 W, 228 mm, 174 mm, 257 mm, 1.32 kg
Long summary description Electrolux EEWA7000 1.7L 2400W Stainless steel electric kettle :

Electrolux EEWA7000. Power: 2400 W. Width: 228 mm, Depth: 174 mm, Height: 257 mm

This is an auto-generated long summary of Electrolux EEWA7000 1.7L 2400W Stainless steel electric kettle based on the first three specs of the first five spec groups.
Technical details
Water tank capacity *
The total amount of water which the tank can hold.
1.7 L
Colour of product *
The colour e.g. red, blue, green, black, white.
Stainless steel
Housing material *
Stainless steel
Adjustable thermostat *
There is a thermostat to control the temperature of the device.
No
Water level indicator *
Yes
Overheat protection *
Yes
Cordless *
Yes
Filtering
Yes
Illuminated on/off switch
Yes
Cord storage
Yes
Concealed heating element
Yes
Technical details
360° rotational base
Yes
Material
The material from which a thing is or can be made e.g. wood, plastic.
Stainless steel
Good spout filling
Yes
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
2400 W
Weight & dimensions
Width
The measurement or extent of something from side to side.
228 mm
Depth
The distance from the front to the back of something.
174 mm
Height
The measurement of the product from head to foot or from base to top.
257 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.32 kg
X