Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux EDI 97170 freestanding 7kg White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EDI 97170
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDI97170
Category
Machines used for drying clothes and sheets.
tumble dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6734
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 22 Oct 2017 12:34:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux EDI 97170 freestanding 7kg White:
This short summary of the Electrolux EDI 97170 freestanding 7kg White data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux EDI 97170, Freestanding, White, LCD, 7 kg, 3.92 kWh, 600 mm
Long summary description Electrolux EDI 97170 freestanding 7kg White :

Electrolux EDI 97170. Case design: Freestanding, Colour of product: White, Display type: LCD. Drum capacity: 7 kg. Energy consumption: 3.92 kWh. Width: 600 mm, Depth: 580 mm, Height: 850 mm

This is an auto-generated long summary of Electrolux EDI 97170 freestanding 7kg White based on the first three specs of the first five spec groups.
Design
Case design *
The design of the protective casing for the device.
Freestanding
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Display type
Type of display (screen) e.g. LCD.
LCD
Performance
Drum capacity *
The amount of clothes that the washing machine drum can hold.
7 kg
Power
Energy consumption *
The amount of energy that the product uses.
3.92 kWh
Weight & dimensions
Width *
The measurement or extent of something from side to side.
600 mm
Depth *
The distance from the front to the back of something.
580 mm
Height *
The measurement of the product from head to foot or from base to top.
850 mm
X