Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux EDI96150 freestanding Front-load 6kg C White tumble dryer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EDI96150
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDI96150
Category
Machines used for drying clothes and sheets.
tumble dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8299
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 22 Oct 2017 12:34:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Electrolux EDI96150 freestanding Front-load 6kg C White tumble dryer :
The short editorial description of Electrolux EDI96150 freestanding Front-load 6kg C White tumble dryer

EDI96150
More>>>

Electrolux EDI96150 freestanding Front-load 6kg C White tumble dryer:
The official marketing text of Electrolux EDI96150 freestanding Front-load 6kg C White tumble dryer as supplied by the manufacturer
Need an assistant for ironing?
Ironing is the least-appreciated domestic drudgery. You are perhaps already avoiding to buy some clothes because you do not know how to iron or take care of them. That is why Electolux introduces "Iron Aid", a dryer which reduce iron work.
Lighten the ironing
Unique 'iron Aid' dryer uses steam in order to prepare your clothes for a minimum time and energy consuming ironing. In a mere 20 minutes you can treat 5 shirts or refresh a costume.
Removes wrinkles with steam
With Iron Aid, you can take care of your clothes at home. No need to spend more money. You can wear fresh clothes, without needing to wait until the end of the complete washing cycle.
The most complete dryer
Electrolux 'Iron Aid' is a dryer with electronic condensation. It offers all the possibilities you may expect from a top-of-the-range appliance : delicate linen programs (wool, silk), synoptic information screen, simple command buttons and very limited maintenance.
Short summary description Electrolux EDI96150 freestanding Front-load 6kg C White tumble dryer:
This short summary of the Electrolux EDI96150 freestanding Front-load 6kg C White tumble dryer data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux EDI96150, Freestanding, Front-load, White, LCD, 6 kg, C
Long summary description Electrolux EDI96150 freestanding Front-load 6kg C White tumble dryer :

Electrolux EDI96150. Case design: Freestanding, Loading type: Front-load, Colour of product: White. Drum capacity: 6 kg. Energy efficiency class: C. Width: 600 mm, Depth: 580 mm, Height: 850 mm. Washing class: A, Energy consumption washing per cycle: 3.7 kWh

This is an auto-generated long summary of Electrolux EDI96150 freestanding Front-load 6kg C White tumble dryer based on the first three specs of the first five spec groups.
Design
Case design *
The design of the protective casing for the device.
Freestanding
Loading type *
The way in which the device is loaded e.g. front load, top load.
Front-load
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Display type
Type of display (screen) e.g. LCD.
LCD
Performance
Drum capacity *
The amount of clothes that the washing machine drum can hold.
6 kg
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
600 mm
Depth *
The distance from the front to the back of something.
580 mm
Height *
The measurement of the product from head to foot or from base to top.
850 mm
Other features
Washing class
This labelling scheme is designed to offer a standardised method of choosing the most energy efficient washing appliances. The label also gives ratings for washing performance ('A' - most efficient, 'G' - least efficient).
A
Energy consumption washing per cycle
The amount of electricity that is used per wash.
3.7 kWh
X