Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux EDC67550 freestanding Front-load 7kg B White tumble dryer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EDC67550
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDC67550
Category
Machines used for drying clothes and sheets.
tumble dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9515
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 15 Dec 2017 02:48:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux EDC67550 freestanding Front-load 7kg B White tumble dryer:
This short summary of the Electrolux EDC67550 freestanding Front-load 7kg B White tumble dryer data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux EDC67550, Freestanding, Front-load, Condensation, White, Buttons, Rotary, 7 kg
Long summary description Electrolux EDC67550 freestanding Front-load 7kg B White tumble dryer :

Electrolux EDC67550. Case design: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 7 kg, Noise level: 62 dB. Delay start (max): 9 h. Energy efficiency class: B, Energy consumption: 3.92 kWh, Heat source: Electric. Width: 600 mm, Depth: 580 mm, Height: 844 mm

This is an auto-generated long summary of Electrolux EDC67550 freestanding Front-load 7kg B White tumble dryer based on the first three specs of the first five spec groups.
Design
Case design *
The design of the protective casing for the device.
Freestanding
Loading type *
The way in which the device is loaded e.g. front load, top load.
Front-load
Drying system *
The way in which moisture is removed by the device.
Condensation
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Control type *
The way in which the device is controlled.
Buttons, Rotary
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Performance
Drum capacity *
The amount of clothes that the washing machine drum can hold.
7 kg
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
62 dB
Quantity of drying programs
13
Drying programs
Delicate/silk drying program
Yes
Cotton drying program
Yes
Ergonomics
Delayed start timer *
A timer so that the machine can be started a certain time after it is set (the 'delayed time').
Yes
Ergonomics
Delay start (max)
Maximum duration of the delay start timer. Delay start function allows you to play your time more flexibly and take advantage of cheap night time electricity.
9 h
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
B
Energy consumption *
The amount of energy that the product uses.
3.92 kWh
Heat source *
Type of fuel, which is a heat source e.g. gas.
Electric
Connected load
The energy consumed when the device is connected.
2400 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
230
Current rating
10 A
Weight & dimensions
Width *
The measurement or extent of something from side to side.
600 mm
Depth *
The distance from the front to the back of something.
580 mm
Height *
The measurement of the product from head to foot or from base to top.
844 mm
Other features
Energy consumption washing per cycle
The amount of electricity that is used per wash.
3.92 kWh
Water consumption per cycle
The amount of water, usually measured in litres, that the device uses with every wash.
108 L
X